Renesas Electronics Corporation 0.7A 15V Bipolar Transistor 2SD655ETZ-E

Description
0.7A, 15V, NPN Product overview: 2SD655ETZ-E from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.7A, 15V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.7A, 15V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD655ETZ-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0.7A, 15V, NPN Product overview: 2SD655ETZ-E from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.7A, 15V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.7A, 15V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD655ETZ-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.7A 15V Bipolar Transistor
276-2SD655ETZ-E
0.7A 15V Bipolar Transistor 276-2SD655ETZ-E
0.7A, 15V, NPN Product overview: 2SD655ETZ-E from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.7A, 15V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.7A, 15V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD655ETZ-E can be used for catalog matching and distributor lookup.

0.7A, 15V, NPN Product overview: 2SD655ETZ-E from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.7A, 15V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.7A, 15V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD655ETZ-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1128191-2SD655ETZ-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1128191-2SD655ETZ-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1128191-2SD655ETZ-E
Win Source Part Number: 1128191-2SD655ETZ-E Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): 2SD655-E(TZ-E); ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Renesas Electronics America Inc Other Names: 2156-2SD655ETZ-E,REN RNS2SD655ETZ-E

Win Source Part Number: 1128191-2SD655ETZ-E
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): 2SD655-E(TZ-E);
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Renesas Electronics America Inc
Other Names: 2156-2SD655ETZ-E,RENRNS2SD655ETZ-E

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD655ETZ-E - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD655ETZ-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD655ETZ-E
0.7A, 15V, NPN

0.7A, 15V, NPN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SD655ETZ-E 1128191-2SD655ETZ-E 2SD655ETZ-E
Product Name 0.7A 15V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Bulk SOT3
Unlock Full Specs
to access all available technical data