Renesas Electronics Corporation 150V 2A TO-220 Bipolar Transistor 2SD401A

Description
Trans GP BJT NPN 150V 2A 3-Pin(3+Tab) TO-220 Product overview: 2SD401A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 2A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 2A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD401A can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 150V 2A 3-Pin(3+Tab) TO-220 Product overview: 2SD401A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 2A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 2A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD401A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 2A TO-220 Bipolar Transistor
276-2SD401A
150V 2A TO-220 Bipolar Transistor 276-2SD401A
Trans GP BJT NPN 150V 2A 3-Pin(3+Tab) TO-220 Product overview: 2SD401A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 2A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 2A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD401A can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 150V 2A 3-Pin(3+Tab) TO-220 Product overview: 2SD401A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 2A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 2A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD401A can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158224-2SD401A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158224-2SD401A
Discrete Semiconductor Products 158224-2SD401A
Manufacturer: Renesas Electronics America Win Source Part Number: 158224-2SD401A Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD401A Alternative Parts (Cross-Reference): 2SD401A-A; 2SD401A-AZ; BD239E-S; KSD401Y_Q; Introduction Date: September 23, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 158224-2SD401A
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD401A
Alternative Parts (Cross-Reference): 2SD401A-A; 2SD401A-AZ; BD239E-S; KSD401Y_Q;
Introduction Date: September 23, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SD401A 158224-2SD401A
Product Name 150V 2A TO-220 Bipolar Transistor Discrete Semiconductor Products
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data