Renesas Electronics Corporation TRANSISTORS - RF Transistors (BJT) - 2SD2402-T1-AZ 2SD2402-T1-AZ

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996348-2SD2402-T1-AZ Mounting: SMD (SMT) Frequency: 170 MHz Polarity: NPN Number of Elements: 1 Power Dissipation: 2 W Categories: RF Transistors(BJT) Case / Package: SC Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Collector Base Voltage (VCBO): 50 V Collector Emitter Voltage (VCEO): 30 V Emitter Base Voltage (VEBO): 6 V
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996348-2SD2402-T1-AZ Mounting: SMD (SMT) Frequency: 170 MHz Polarity: NPN Number of Elements: 1 Power Dissipation: 2 W Categories: RF Transistors(BJT) Case / Package: SC Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Collector Base Voltage (VCBO): 50 V Collector Emitter Voltage (VCEO): 30 V Emitter Base Voltage (VEBO): 6 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - 2SD2402-T1-AZ - 996348-2SD2402-T1-AZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SD2402-T1-AZ
996348-2SD2402-T1-AZ
TRANSISTORS - RF Transistors (BJT) - 2SD2402-T1-AZ 996348-2SD2402-T1-AZ
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996348-2SD2402-T1-AZ Mounting: SMD (SMT) Frequency: 170 MHz Polarity: NPN Number of Elements: 1 Power Dissipation: 2 W Categories: RF Transistors(BJT) Case / Package: SC Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Collector Base Voltage (VCBO): 50 V Collector Emitter Voltage (VCEO): 30 V Emitter Base Voltage (VEBO): 6 V

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 996348-2SD2402-T1-AZ
Mounting: SMD (SMT)
Frequency: 170 MHz
Polarity: NPN
Number of Elements: 1
Power Dissipation: 2 W
Categories: RF Transistors(BJT)
Case / Package: SC
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Collector Base Voltage (VCBO): 50 V
Collector Emitter Voltage (VCEO): 30 V
Emitter Base Voltage (VEBO): 6 V

Buy Now
Singapore, Singapore
Automotive 30V 5A Bipolar Transistor
283-2SD2402-T1-AZ
Automotive 30V 5A Bipolar Transistor 283-2SD2402-T1-AZ
Trans GP BJT NPN 30V 5A Automotive 4-Pin(3+Tab) SC-62 T/R Product overview: 2SD2402-T1-AZ from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 30V, 5A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SD2402-T1-AZ can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 30V 5A Automotive 4-Pin(3+Tab) SC-62 T/R Product overview: 2SD2402-T1-AZ from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 30V, 5A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SD2402-T1-AZ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 996348-2SD2402-T1-AZ 283-2SD2402-T1-AZ
Product Name TRANSISTORS - RF Transistors (BJT) - 2SD2402-T1-AZ Automotive 30V 5A Bipolar Transistor
Polarity NPN; NPN NPN
Package Type SOT3; SC
PD 2000 milliwatts 2 milliwatts
Operating Frequency 170 MHz
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-40-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
4 suppliers
Bipolar Transistors - 295517P - RS Components, Ltd.
Specs
Polarity NPN
Package Type E-Line
View Details
Bipolar Transistor Arrays - BC856UE6327HTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SC-74, SOT-457
View Details
3 suppliers