Renesas Electronics Corporation Isolated 300V 0.3A 2000mW Bipolar Transistor 2SD2217AZ

Description
Trans Darlington NPN 300V 0.3A 2000mW 3-Pin(3+Tab) TO-220 Isolated Product overview: 2SD2217AZ from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 300V, 0.3A, 2000mW, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, Isolated, 300V, 0.3A, 2000mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SD2217AZ can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans Darlington NPN 300V 0.3A 2000mW 3-Pin(3+Tab) TO-220 Isolated Product overview: 2SD2217AZ from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 300V, 0.3A, 2000mW, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, Isolated, 300V, 0.3A, 2000mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SD2217AZ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Isolated 300V 0.3A 2000mW Bipolar Transistor
283-2SD2217AZ
Isolated 300V 0.3A 2000mW Bipolar Transistor 283-2SD2217AZ
Trans Darlington NPN 300V 0.3A 2000mW 3-Pin(3+Tab) TO-220 Isolated Product overview: 2SD2217AZ from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 300V, 0.3A, 2000mW, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, Isolated, 300V, 0.3A, 2000mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SD2217AZ can be used for catalog matching and distributor lookup.

Trans Darlington NPN 300V 0.3A 2000mW 3-Pin(3+Tab) TO-220 Isolated Product overview: 2SD2217AZ from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 300V, 0.3A, 2000mW, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, Isolated, 300V, 0.3A, 2000mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SD2217AZ can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - 2SD2217AZ - 1037416-2SD2217AZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SD2217AZ
1037416-2SD2217AZ
TRANSISTORS - RF Transistors (BJT) - 2SD2217AZ 1037416-2SD2217AZ
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037416-2SD2217AZ Categories: RF Transistors(BJT) Alternative Parts (Cross-Reference): 2SD2217AZ2SD2217-AZ; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037416-2SD2217AZ
Categories: RF Transistors(BJT)
Alternative Parts (Cross-Reference): 2SD2217AZ2SD2217-AZ;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Darlington Transistors
Product Number 283-2SD2217AZ 1037416-2SD2217AZ
Product Name Isolated 300V 0.3A 2000mW Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - 2SD2217AZ
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data