Renesas Electronics Corporation Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 2SD1818-AZ

Description
Win Source Part Number: 1037378-2SD1818-AZ Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): 2SD1818-AZ2SD1818AZ; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Renesas Electronics America Inc Other Names: 2156-2SD1818-AZ,RENR NS2SD1818-AZ RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1037378-2SD1818-AZ Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): 2SD1818-AZ2SD1818AZ; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Renesas Electronics America Inc Other Names: 2156-2SD1818-AZ,RENR NS2SD1818-AZ RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1037378-2SD1818-AZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1037378-2SD1818-AZ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1037378-2SD1818-AZ
Win Source Part Number: 1037378-2SD1818-AZ Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): 2SD1818-AZ2SD1818AZ; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Renesas Electronics America Inc Other Names: 2156-2SD1818-AZ,RENR NS2SD1818-AZ RoHS Status: Not applicable

Win Source Part Number: 1037378-2SD1818-AZ
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): 2SD1818-AZ2SD1818AZ;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Renesas Electronics America Inc
Other Names: 2156-2SD1818-AZ,RENRNS2SD1818-AZ
RoHS Status: Not applicable

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD1818-AZ - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD1818-AZ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD1818-AZ
NPN SILICON POWER TRANSISTOR

NPN SILICON POWER TRANSISTOR

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 1037378-2SD1818-AZ 2SD1818-AZ
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

20 V, 2 A NPN medium power transistor - BC68PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
9 suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCP54E6327 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Bulk; Bulk
IC(max) 1000 milliamps
VCEO 45 volts
View Details
Bipolar Transistors - 1697439 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details