Renesas Electronics Corporation OEM Parts - OEM Parts (0 - 9) - 2SD1615-T1-AZ 2SD1615-T1-AZ

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037329-2SD1615-T1-A Z Packaging: Tape and Reel Frequency: 160 MHz Polarity: NPN Number of Elements: 1 Power Dissipation: 2 W Number of Pins: 4 Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 2SD1615-T1-AZ2SD1615 T1AZ; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Collector Base Voltage (VCBO): 60 V Collector Emitter Voltage (VCEO): 50 V Emitter Base Voltage (VEBO): 6 V
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037329-2SD1615-T1-A Z Packaging: Tape and Reel Frequency: 160 MHz Polarity: NPN Number of Elements: 1 Power Dissipation: 2 W Number of Pins: 4 Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 2SD1615-T1-AZ2SD1615 T1AZ; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Collector Base Voltage (VCBO): 60 V Collector Emitter Voltage (VCEO): 50 V Emitter Base Voltage (VEBO): 6 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 2SD1615-T1-AZ - 1037329-2SD1615-T1-AZ - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 2SD1615-T1-AZ
1037329-2SD1615-T1-AZ
OEM Parts - OEM Parts (0 - 9) - 2SD1615-T1-AZ 1037329-2SD1615-T1-AZ
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037329-2SD1615-T1-A Z Packaging: Tape and Reel Frequency: 160 MHz Polarity: NPN Number of Elements: 1 Power Dissipation: 2 W Number of Pins: 4 Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 2SD1615-T1-AZ2SD1615 T1AZ; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Collector Base Voltage (VCBO): 60 V Collector Emitter Voltage (VCEO): 50 V Emitter Base Voltage (VEBO): 6 V

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037329-2SD1615-T1-AZ
Packaging: Tape and Reel
Frequency: 160 MHz
Polarity: NPN
Number of Elements: 1
Power Dissipation: 2 W
Number of Pins: 4
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 2SD1615-T1-AZ2SD1615T1AZ;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Collector Base Voltage (VCBO): 60 V
Collector Emitter Voltage (VCEO): 50 V
Emitter Base Voltage (VEBO): 6 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 1037329-2SD1615-T1-AZ
Product Name OEM Parts - OEM Parts (0 - 9) - 2SD1615-T1-AZ
Polarity NPN; NPN
Package Type SOT3
Packing Method Tape Reel; Tape and Reel
PD 2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

50V SOT23 Bipolar Transistor - 292-BCR533E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 500000 milliamps
View Details
8 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-16W-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers
Bipolar Transistors - 274936 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details