Manufacturer: Renesas Electronics America
Win Source Part Number: 157728-2SD1614-XK
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD1614-XK
Alternative Parts (Cross-Reference): 2SD1614XK-A; 2SD2153; 2SD2153T100;
Introduction Date: January 25, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Trans GP BJT NPN 20V 2A 4-Pin(3+Tab) Power Mini-Mold Product overview: 2SD1614-XK from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1614-XK can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 157728-2SD1614-XK | 276-2SD1614-XK |
| Product Name | Discrete Semiconductor Products | 20V 2A Bipolar Transistor |
| Package Type | SOT3 |