Renesas Electronics Corporation 120V 1.5A Bipolar Transistor 2SD1472CTTR-E

Description
Trans Darlington NPN 120V 1.5A 4-Pin(3+Tab) UPAK T/R Product overview: 2SD1472CTTR-E from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1472CTTR-E can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans Darlington NPN 120V 1.5A 4-Pin(3+Tab) UPAK T/R Product overview: 2SD1472CTTR-E from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1472CTTR-E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
120V 1.5A Bipolar Transistor
276-2SD1472CTTR-E
120V 1.5A Bipolar Transistor 276-2SD1472CTTR-E
Trans Darlington NPN 120V 1.5A 4-Pin(3+Tab) UPAK T/R Product overview: 2SD1472CTTR-E from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1472CTTR-E can be used for catalog matching and distributor lookup.

Trans Darlington NPN 120V 1.5A 4-Pin(3+Tab) UPAK T/R Product overview: 2SD1472CTTR-E from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1472CTTR-E can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2SD1472CTTR-E - 15800-2SD1472CTTR-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD1472CTTR-E
15800-2SD1472CTTR-E
TRANSISTORS - Transistors (BJT) - Single - 2SD1472CTTR-E 15800-2SD1472CTTR-E
Manufacturer: Renesas Electronics America Win Source Part Number: 15800-2SD1472CTTR-E Family Name: 2SD1472 Introduction Date: March 14, 2001 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 15800-2SD1472CTTR-E
Family Name: 2SD1472
Introduction Date: March 14, 2001
ECCN: EAR99
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Darlington Transistors
Product Number 276-2SD1472CTTR-E 15800-2SD1472CTTR-E
Product Name 120V 1.5A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SD1472CTTR-E
Package Type SOT3
Unlock Full Specs
to access all available technical data