Renesas Electronics Corporation 60V 2A 2000mW Bipolar Transistor 2SD1164-AZ

Description
Trans Darlington NPN 60V 2A 2000mW 3-Pin(2+Tab) TO-251 Product overview: 2SD1164-AZ from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 2A, 2000mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SD1164-AZ can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans Darlington NPN 60V 2A 2000mW 3-Pin(2+Tab) TO-251 Product overview: 2SD1164-AZ from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 2A, 2000mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SD1164-AZ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 2A 2000mW Bipolar Transistor
283-2SD1164-AZ
60V 2A 2000mW Bipolar Transistor 283-2SD1164-AZ
Trans Darlington NPN 60V 2A 2000mW 3-Pin(2+Tab) TO-251 Product overview: 2SD1164-AZ from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 2A, 2000mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SD1164-AZ can be used for catalog matching and distributor lookup.

Trans Darlington NPN 60V 2A 2000mW 3-Pin(2+Tab) TO-251 Product overview: 2SD1164-AZ from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 2A, 2000mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SD1164-AZ can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - 2SD1164-AZ - 1182008-2SD1164-AZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SD1164-AZ
1182008-2SD1164-AZ
TRANSISTORS - RF Transistors (BJT) - 2SD1164-AZ 1182008-2SD1164-AZ
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1182008-2SD1164-AZ Polarity: NPN Number of Elements: 1 Categories: RF Transistors(BJT) Case / Package: TO-252 Alternative Parts (Cross-Reference): 2SD1164AZ; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 150 °C Collector Base Voltage (VCBO): 150 V Collector Emitter Voltage (VCEO): 60 V Emitter Base Voltage (VEBO): 2 V Collector Emitter Saturation Voltage: 1.5 V

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1182008-2SD1164-AZ
Polarity: NPN
Number of Elements: 1
Categories: RF Transistors(BJT)
Case / Package: TO-252
Alternative Parts (Cross-Reference): 2SD1164AZ;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 150 °C
Collector Base Voltage (VCBO): 150 V
Collector Emitter Voltage (VCEO): 60 V
Emitter Base Voltage (VEBO): 2 V
Collector Emitter Saturation Voltage: 1.5 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Darlington Transistors
Product Number 283-2SD1164-AZ 1182008-2SD1164-AZ
Product Name 60V 2A 2000mW Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - 2SD1164-AZ
Polarity NPN NPN; NPN
Unlock Full Specs
to access all available technical data