Renesas Electronics Corporation Bipolar RF Transistors 2SC5754-T2-A

Description
RF 0.5A, NPN
Description
RF 0.5A, NPN
Datasheet
Datasheet Summary
Powered by GS/AI

NPN silicon RF transistor for medium output power amplification up to 2.4 GHz, in a flat-lead 4-pin thin-type super minimold (M04) package. It has a collector-to-emitter voltage rating of 5.0 V, a maximum collector current of 500 mA, and a total power dissipation of 735 mW when mounted on a 38 × 38 mm, 0.4 mm polyimide PCB. The device features a typical 1 dB compression output power of 26.0 dBm at 1.8 GHz and a collector efficiency of 60% under the same conditions. It meets the Standard quality grade for use in communications and consumer electronics applications. The part number format indicates it is supplied in 3 kpcs/reel with pin 1 (emitter) and pin 2 (collector) facing the perforation side of the tape.

Datasheet Summary
Powered by GS/AI

NPN silicon RF transistor for medium output power amplification up to 2.4 GHz, in a flat-lead 4-pin thin-type super minimold (M04) package. It has a collector-to-emitter voltage rating of 5.0 V, a maximum collector current of 500 mA, and a total power dissipation of 735 mW when mounted on a 38 × 38 mm, 0.4 mm polyimide PCB. The device features a typical 1 dB compression output power of 26.0 dBm at 1.8 GHz and a collector efficiency of 60% under the same conditions. It meets the Standard quality grade for use in communications and consumer electronics applications. The part number format indicates it is supplied in 3 kpcs/reel with pin 1 (emitter) and pin 2 (collector) facing the perforation side of the tape.

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - 2SC5754-T2-A - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
2SC5754-T2-A
Bipolar RF Transistors 2SC5754-T2-A
RF 0.5A, NPN

RF 0.5A, NPN

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Bipolar RF Transistors
Product Number 2SC5754-T2-A
Product Name Bipolar RF Transistors
Polarity NPN; NPN
Package Type SOT-343F
IC(max) 500 milliamps
VCEO 5 volts
Unlock Full Specs
to access all available technical data