Trans RF BJT NPN 15V 0.25A 4-Pin(3+Tab) Power Mini-Mold T/R Product overview: 2SC5337-T1-AZ from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.25A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.25A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5337-T1-AZ can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037222-2SC5337-T1-A
Packaging: Tape and Reel
Length: 4.5 mm
Polarity: NPN
Number of Elements: 1
Power Dissipation: 2 W
Height: 1.5 mm
Number of Pins: 4
Width: 2.45 mm
Categories: RF Transistors(BJT)
Alternative Parts (Cross-Reference): 2SD1898T100R; FCX690BTA; DJT4031N-13; FZT651TA; 2SCR553PT100; 2SCR533PT1002SC5337T
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Collector Base Voltage (VCBO): 30 V
Collector Emitter Voltage (VCEO): 15 V
Emitter Base Voltage (VEBO): 3 V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 283-2SC5337-T1-AZ | 1037222-2SC5337-T1-AZ |
| Product Name | 15V 0.25A Bipolar Transistor | TRANSISTORS - RF Transistors (BJT) - 2SC5337-T1-AZ |
| Polarity | NPN | NPN; NPN |
| Package Type | Tape and Reel | SOT3 |
| Packing Method | Tape and Reel | Tape Reel; Tape and Reel |
| VCBO | 30 volts |