The 2SC5007 is an NPN silicon epitaxial transistor designed for low-noise amplification in VHF to UHF bands. It features a 3-pin ultra super mini mold package measuring 1.6 × 0.8 × 1.0 mm and is packaged in 8 mm wide embossed tape on 3 kpcs/reel for the 2SC5007-T1 variant. It offers a typ. gain-bandwidth product of 7.0 GHz, a typ. noise figure of 1.4 dB, and a typ. feedback capacitance of 0.45 pF at VCE = 3 V, IC = 7 mA, and f = 1 GHz. It operates within a maximum collector current of 65 mA, collector-emitter voltage of 10 V, and total power dissipation of 125 mW. The device meets the 'Standard' quality grade per Renesas Electronics classification and is RoHS compliant.
RF Small Signal Bipolar Transistor, 0.065A I(C), 1-Element, Ultra High Frequency Band, Silicon, NPN
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2SC5007-T1-A |
| Polarity | NPN |