The 2SC5006-T1-A is an NPN silicon epitaxial transistor in an Ultra Super Mini Mold package for low-noise, high-frequency amplification in VHF to UHF bands. It features a gain-bandwidth product of 4.5 GHz typ. at VCE = 3 V and IC = 7 mA, a noise figure of 1.2 dB typ. at the same conditions, and a feedback capacitance of 0.7 pF typ. The device has a maximum collector-emitter voltage of 12 V, collector current of 100 mA, and total power dissipation of 125 mW. It is supplied in 3 kpcs/reel packaging. The part meets the Standard quality grade and is not designed for radiation environments.
RF Small Signal Bipolar Transistor, 0.1A I(C), 1-Element, Ultra High Frequency Band, Silicon, NPN
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2SC5006-T1-A |
| Polarity | NPN |