The 2SC4703 is an NPN silicon RF transistor in a 3-pin power minimold (SOT-89) package designed for low distortion, low noise amplification at low supply voltages (VCE = 5 V). It has a maximum collector-to-emitter
RF 0.15A, ULTRA HIGH FREQ BAND
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2SC4703-T1-AZ |
| Product Name | Bipolar RF Transistors |
| Polarity | NPN; NPN |
| Package Type | SOT89; TO-243AA |
| IC(max) | 150 milliamps |
| VCEO | 12 volts |
| Power Gain | 8.3 dB |