Renesas Electronics Corporation Automotive 100V 15A Bipolar Transistor 2SC4554AZ

Description
Trans Digital BJT NPN 100V 15A Automotive 3-Pin(3+Tab) TO-220F Product overview: 2SC4554AZ from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 100V, 15A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4554AZ can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans Digital BJT NPN 100V 15A Automotive 3-Pin(3+Tab) TO-220F Product overview: 2SC4554AZ from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 100V, 15A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4554AZ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 100V 15A Bipolar Transistor
283-2SC4554AZ
Automotive 100V 15A Bipolar Transistor 283-2SC4554AZ
Trans Digital BJT NPN 100V 15A Automotive 3-Pin(3+Tab) TO-220F Product overview: 2SC4554AZ from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 100V, 15A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4554AZ can be used for catalog matching and distributor lookup.

Trans Digital BJT NPN 100V 15A Automotive 3-Pin(3+Tab) TO-220F Product overview: 2SC4554AZ from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 100V, 15A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4554AZ can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - 2SC4554AZ - 1037170-2SC4554AZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SC4554AZ
1037170-2SC4554AZ
TRANSISTORS - RF Transistors (BJT) - 2SC4554AZ 1037170-2SC4554AZ
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037170-2SC4554AZ Polarity: NPN Number of Pins: 3 Categories: RF Transistors(BJT) Alternative Parts (Cross-Reference): KSP44BU; MC1413BDR2G; KSP44TA; ZTX653; ZTX651; ZTX690B2SC4554-AZ; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Collector Emitter Voltage (VCEO): 100 V

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037170-2SC4554AZ
Polarity: NPN
Number of Pins: 3
Categories: RF Transistors(BJT)
Alternative Parts (Cross-Reference): KSP44BU; MC1413BDR2G; KSP44TA; ZTX653; ZTX651; ZTX690B2SC4554-AZ;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Collector Emitter Voltage (VCEO): 100 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-2SC4554AZ 1037170-2SC4554AZ
Product Name Automotive 100V 15A Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - 2SC4554AZ
Polarity NPN NPN; NPN
Unlock Full Specs
to access all available technical data