Renesas Electronics Corporation TRANSISTORS - RF Transistors (BJT) - 2SC4549-AZ 2SC4549-AZ

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037166-2SC4549-AZ Categories: RF Transistors(BJT) Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Lead Free: Lead Free Mount: Base RoHS: Compliant
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037166-2SC4549-AZ Categories: RF Transistors(BJT) Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Lead Free: Lead Free Mount: Base RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - 2SC4549-AZ - 1037166-2SC4549-AZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SC4549-AZ
1037166-2SC4549-AZ
TRANSISTORS - RF Transistors (BJT) - 2SC4549-AZ 1037166-2SC4549-AZ
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037166-2SC4549-AZ Categories: RF Transistors(BJT) Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Lead Free: Lead Free Mount: Base RoHS: Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037166-2SC4549-AZ
Categories: RF Transistors(BJT)
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
Mount: Base
RoHS: Compliant

Buy Now
Singapore, Singapore
Automotive 60V 5A 25000mW Bipolar Transistor
283-2SC4549-AZ
Automotive 60V 5A 25000mW Bipolar Transistor 283-2SC4549-AZ
Trans GP BJT NPN 60V 5A 25000mW Automotive 3-Pin(3+Tab) MP-45F Product overview: 2SC4549-AZ from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 5A, 25000mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 60V, 5A, 25000mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4549-AZ can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 60V 5A 25000mW Automotive 3-Pin(3+Tab) MP-45F Product overview: 2SC4549-AZ from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 5A, 25000mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 60V, 5A, 25000mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4549-AZ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 1037166-2SC4549-AZ 283-2SC4549-AZ
Product Name TRANSISTORS - RF Transistors (BJT) - 2SC4549-AZ Automotive 60V 5A 25000mW Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data