Renesas Electronics Corporation Discrete Semiconductor Products 2SC4262IP-TL-E

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 156427-2SC4262IP-TL- E Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4262IP Introduction Date: March 14, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 156427-2SC4262IP-TL- E Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4262IP Introduction Date: March 14, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 156427-2SC4262IP-TL-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156427-2SC4262IP-TL-E
Discrete Semiconductor Products 156427-2SC4262IP-TL-E
Manufacturer: Renesas Electronics America Win Source Part Number: 156427-2SC4262IP-TL- E Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4262IP Introduction Date: March 14, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Renesas Electronics America
Win Source Part Number: 156427-2SC4262IP-TL-E
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC4262IP
Introduction Date: March 14, 2001
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
15V 0.05A Bipolar Transistor
276-2SC4262IP-TL-E
15V 0.05A Bipolar Transistor 276-2SC4262IP-TL-E
Trans GP BJT NPN 15V 0.05A T/R / Silicon NPN Epitaxial Product overview: 2SC4262IP-TL-E from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4262IP-TL-E can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 15V 0.05A T/R / Silicon NPN Epitaxial Product overview: 2SC4262IP-TL-E from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4262IP-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 156427-2SC4262IP-TL-E 276-2SC4262IP-TL-E
Product Name Discrete Semiconductor Products 15V 0.05A Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data