The 2SC4228 is an NPN silicon RF transistor for high-frequency low-noise amplification in VHF and UHF applications, packaged in a 3-pin super minimold surface-mount format. It operates with a maximum collector-to-emitter
RF 0.035A, ULTRA HIGH FREQ BAND
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2SC4228-T1-A |
| Product Name | Bipolar RF Transistors |
| Polarity | NPN; NPN |
| Package Type | SOT323; SC-70, SOT-323 |
| IC(max) | 35 milliamps |
| VCEO | 10 volts |
| Power Gain | 7.5 dB |