Manufacturer: Renesas Electronics America
Win Source Part Number: 075496-2SC4228-T1-A
Category: Discrete Semiconductor Products
Family: RF Transistors (BJT)
Packaging: Reel
Mounting Style: SMD/SMT
Package: SC-70 SOT-323
Manufacturer Device Package: SOT-323
Standard Package: 1
Catalog: NPN RF Transistors
Power - Max: 150mW
Voltage - Collector Emitter Breakdown (Max): 10V
Current - Collector (Ic) (Max): 35mA
Gain: 7.5dB
Transistor Type: NPN
Frequency - Transition: 8GHz
DC Current Gain (hFE) (Min) @ Ic Vce: 50 @ 5mA 3V
Noise Figure (dB Typ @ f): 1.9dB @ 2GHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 075496-2SC4228-T1-A |
| Product Name | Discrete Semiconductor Products |