Trans GP BJT NPN 120V 0.05A 150mW Automotive 3-Pin SC-70 Product overview: 2SC4180-T2-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 120V, 0.05A, 150mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 120V, 0.05A, 150mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4180-T2-A can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 156320-2SC4180-T2-A
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC4180
Alternative Parts (Cross-Reference): 2SC4102T106R; 2SC4102U3T106R; 2SC4102T106S; 2SC4102S;
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2SC4180-T2-A | 156320-2SC4180-T2-A |
| Product Name | Automotive 120V 0.05A 150mW Bipolar Transistor | Discrete Semiconductor Products |
| Package Type | SOT3 |