Renesas Electronics Corporation Automotive 50V 0.1A Bipolar Transistor 2SC4177 L6

Description
Trans GP BJT NPN 50V 0.1A Automotive 3-Pin SC-70 Product overview: 2SC4177 L6 from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4177 L6 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 50V 0.1A Automotive 3-Pin SC-70 Product overview: 2SC4177 L6 from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4177 L6 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 50V 0.1A Bipolar Transistor
276-2SC4177 L6
Automotive 50V 0.1A Bipolar Transistor 276-2SC4177 L6
Trans GP BJT NPN 50V 0.1A Automotive 3-Pin SC-70 Product overview: 2SC4177 L6 from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4177 L6 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 50V 0.1A Automotive 3-Pin SC-70 Product overview: 2SC4177 L6 from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4177 L6 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 156296-2SC4177 L6 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156296-2SC4177 L6
Discrete Semiconductor Products 156296-2SC4177 L6
Manufacturer: Renesas Electronics America Win Source Part Number: 156296-2SC4177 L6 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4177 Alternative Parts (Cross-Reference): BC847CW; BC847BW/DG; BC847AW; BC847BW/A2; Introduction Date: January 22, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 156296-2SC4177 L6
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC4177
Alternative Parts (Cross-Reference): BC847CW; BC847BW/DG; BC847AW; BC847BW/A2;
Introduction Date: January 22, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC4177 L6 156296-2SC4177 L6
Product Name Automotive 50V 0.1A Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data