Renesas Electronics Corporation Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 2SC4176-T2-A

Description
Win Source Part Number: 1037138-2SC4176-T2-A Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: * Package: Bulk Standard Package: 3,000 Alternative Parts (Cross-Reference): 2SC4176-T2-A2SC4176T 2A; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0075 Mfr: Renesas Electronics America Inc Other Names: RENRNS2SC4176-T2-A,2 156-2SC4176-T2-A RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1037138-2SC4176-T2-A Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: * Package: Bulk Standard Package: 3,000 Alternative Parts (Cross-Reference): 2SC4176-T2-A2SC4176T 2A; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0075 Mfr: Renesas Electronics America Inc Other Names: RENRNS2SC4176-T2-A,2 156-2SC4176-T2-A RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1037138-2SC4176-T2-A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1037138-2SC4176-T2-A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1037138-2SC4176-T2-A
Win Source Part Number: 1037138-2SC4176-T2-A Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: * Package: Bulk Standard Package: 3,000 Alternative Parts (Cross-Reference): 2SC4176-T2-A2SC4176T 2A; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0075 Mfr: Renesas Electronics America Inc Other Names: RENRNS2SC4176-T2-A,2 156-2SC4176-T2-A RoHS Status: Not applicable

Win Source Part Number: 1037138-2SC4176-T2-A
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: *
Package: Bulk
Standard Package: 3,000
Alternative Parts (Cross-Reference): 2SC4176-T2-A2SC4176T2A;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.21.0075
Mfr: Renesas Electronics America Inc
Other Names: RENRNS2SC4176-T2-A,2156-2SC4176-T2-A
RoHS Status: Not applicable

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC4176-T2-A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC4176-T2-A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC4176-T2-A
SMALL SIGNAL BIPOLAR TRANSTR NPN

SMALL SIGNAL BIPOLAR TRANSTR NPN

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 1037138-2SC4176-T2-A 2SC4176-T2-A
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - BC557A - 912914-BC557A - Win Source Electronics
Specs
Polarity PNP
Package Type TO-92; SOT3; TO-92
TJ -55 to 150 C (-67 to 302 F)
View Details
45 V, 1 A PNP medium power transistors - BC51PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
Bipolar Transistor Arrays, Pre-Biased - 448-BCR08PNH6327XTSA1TR-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type 6-VSSOP, SC-88, SOT-363
View Details
5 suppliers
Bipolar Transistors - 2156515P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; SOT-23
View Details