Renesas Electronics Corporation 15V 0.2A Bipolar Transistor 2SC4176-T1 B35

Description
Trans GP BJT NPN 15V 0.2A 3-Pin SC-70 T/R Product overview: 2SC4176-T1 B35 from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4176-T1 B35 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 15V 0.2A 3-Pin SC-70 T/R Product overview: 2SC4176-T1 B35 from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4176-T1 B35 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V 0.2A Bipolar Transistor
276-2SC4176-T1 B35
15V 0.2A Bipolar Transistor 276-2SC4176-T1 B35
Trans GP BJT NPN 15V 0.2A 3-Pin SC-70 T/R Product overview: 2SC4176-T1 B35 from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4176-T1 B35 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 15V 0.2A 3-Pin SC-70 T/R Product overview: 2SC4176-T1 B35 from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4176-T1 B35 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 156290-2SC4176-T1 B35 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156290-2SC4176-T1 B35
Discrete Semiconductor Products 156290-2SC4176-T1 B35
Manufacturer: Renesas Electronics America Win Source Part Number: 156290-2SC4176-T1 B35 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4176B35 Alternative Parts (Cross-Reference): PMST2369/ZLF; 2SC4667R; PMST2369/ZLX; PMST2369T; Introduction Date: January 28, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 156290-2SC4176-T1 B35
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC4176B35
Alternative Parts (Cross-Reference): PMST2369/ZLF; 2SC4667R; PMST2369/ZLX; PMST2369T;
Introduction Date: January 28, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC4176-T1 B35 156290-2SC4176-T1 B35
Product Name 15V 0.2A Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data