Renesas Electronics Corporation Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 2SC4175-T1-A

Description
Win Source Part Number: 1037140-2SC4175-T1-A Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: * Package: Bulk Standard Package: 3,000 Alternative Parts (Cross-Reference): 2SC4175-T1-A2SC4175T 1A; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0075 Mfr: Renesas Electronics America Inc Other Names: RENRNS2SC4175-T1-A,2 156-2SC4175-T1-A
Request a Quote Datasheet
Description
Win Source Part Number: 1037140-2SC4175-T1-A Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: * Package: Bulk Standard Package: 3,000 Alternative Parts (Cross-Reference): 2SC4175-T1-A2SC4175T 1A; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0075 Mfr: Renesas Electronics America Inc Other Names: RENRNS2SC4175-T1-A,2 156-2SC4175-T1-A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1037140-2SC4175-T1-A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1037140-2SC4175-T1-A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1037140-2SC4175-T1-A
Win Source Part Number: 1037140-2SC4175-T1-A Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: * Package: Bulk Standard Package: 3,000 Alternative Parts (Cross-Reference): 2SC4175-T1-A2SC4175T 1A; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0075 Mfr: Renesas Electronics America Inc Other Names: RENRNS2SC4175-T1-A,2 156-2SC4175-T1-A

Win Source Part Number: 1037140-2SC4175-T1-A
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: *
Package: Bulk
Standard Package: 3,000
Alternative Parts (Cross-Reference): 2SC4175-T1-A2SC4175T1A;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.21.0075
Mfr: Renesas Electronics America Inc
Other Names: RENRNS2SC4175-T1-A,2156-2SC4175-T1-A

Buy Now Datasheet
 - 2SC4175-T1-A - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.2A I(C), 1-Element, NPN

Small Signal Bipolar Transistor, 0.2A I(C), 1-Element, NPN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC4175-T1-A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC4175-T1-A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC4175-T1-A
SMALL SIGNAL BIPOLAR TRANSTR NPN

SMALL SIGNAL BIPOLAR TRANSTR NPN

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1037140-2SC4175-T1-A 2SC4175-T1-A 2SC4175-T1-A
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT3 TO-220; TO-220
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC817-40/SNVL-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Bipolar Transistors - 6697411 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
80V 1A Bipolar Transistor - 276-BCP53-16 H6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers