Renesas Electronics Corporation Automotive 40V 0.5A Bipolar Transistor 2SC4173

Description
Trans GP BJT NPN 40V 0.5A Automotive 3-Pin SC-70 Product overview: 2SC4173 from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 40V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4173 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 40V 0.5A Automotive 3-Pin SC-70 Product overview: 2SC4173 from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 40V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4173 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 40V 0.5A Bipolar Transistor
276-2SC4173
Automotive 40V 0.5A Bipolar Transistor 276-2SC4173
Trans GP BJT NPN 40V 0.5A Automotive 3-Pin SC-70 Product overview: 2SC4173 from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 40V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4173 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 40V 0.5A Automotive 3-Pin SC-70 Product overview: 2SC4173 from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 40V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4173 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 156280-2SC4173 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156280-2SC4173
Discrete Semiconductor Products 156280-2SC4173
Manufacturer: Renesas Electronics America Win Source Part Number: 156280-2SC4173 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4173 Alternative Parts (Cross-Reference): BC817-40W-AU T/R7; BC817-25W-AU T/R13; BC817-40W-AU T/R13; BC817-25W-AU T/R7; Introduction Date: January 28, 1999 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Renesas Electronics America
Win Source Part Number: 156280-2SC4173
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC4173
Alternative Parts (Cross-Reference): BC817-40W-AU T/R7; BC817-25W-AU T/R13; BC817-40W-AU T/R13; BC817-25W-AU T/R7;
Introduction Date: January 28, 1999
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC4173 156280-2SC4173
Product Name Automotive 40V 0.5A Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data