Renesas Electronics Corporation Discrete Semiconductor Products 2SC4173-T1

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 156281-2SC4173-T1 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4173 Alternative Parts (Cross-Reference): BC817-40W-AU T/R7; BC817-25W-AU T/R13; BC817-40W-AU T/R13; BC817-25W-AU T/R7; Introduction Date: January 28, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 156281-2SC4173-T1 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4173 Alternative Parts (Cross-Reference): BC817-40W-AU T/R7; BC817-25W-AU T/R13; BC817-40W-AU T/R13; BC817-25W-AU T/R7; Introduction Date: January 28, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 156281-2SC4173-T1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156281-2SC4173-T1
Discrete Semiconductor Products 156281-2SC4173-T1
Manufacturer: Renesas Electronics America Win Source Part Number: 156281-2SC4173-T1 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4173 Alternative Parts (Cross-Reference): BC817-40W-AU T/R7; BC817-25W-AU T/R13; BC817-40W-AU T/R13; BC817-25W-AU T/R7; Introduction Date: January 28, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 156281-2SC4173-T1
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC4173
Alternative Parts (Cross-Reference): BC817-40W-AU T/R7; BC817-25W-AU T/R13; BC817-40W-AU T/R13; BC817-25W-AU T/R7;
Introduction Date: January 28, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Automotive 40V 0.5A 150mW Bipolar Transistor
276-2SC4173-T1
Automotive 40V 0.5A 150mW Bipolar Transistor 276-2SC4173-T1
Trans GP BJT NPN 40V 0.5A 150mW Automotive 3-Pin SC-70 Tray Product overview: 2SC4173-T1 from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 0.5A, 150mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 40V, 0.5A, 150mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4173-T1 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 40V 0.5A 150mW Automotive 3-Pin SC-70 Tray Product overview: 2SC4173-T1 from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 0.5A, 150mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 40V, 0.5A, 150mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4173-T1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 156281-2SC4173-T1 276-2SC4173-T1
Product Name Discrete Semiconductor Products Automotive 40V 0.5A 150mW Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data