Renesas Electronics Corporation 120V 0.1A Bipolar Transistor 2SC4050KIETR-E

Description
Trans GP BJT NPN 120V 0.1A 3-Pin MPAK T/R / Silicon NPN Epitaxial Product overview: 2SC4050KIETR-E from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4050KIETR-E can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 120V 0.1A 3-Pin MPAK T/R / Silicon NPN Epitaxial Product overview: 2SC4050KIETR-E from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4050KIETR-E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore
120V 0.1A Bipolar Transistor
276-2SC4050KIETR-E
120V 0.1A Bipolar Transistor 276-2SC4050KIETR-E
Trans GP BJT NPN 120V 0.1A 3-Pin MPAK T/R / Silicon NPN Epitaxial Product overview: 2SC4050KIETR-E from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4050KIETR-E can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 120V 0.1A 3-Pin MPAK T/R / Silicon NPN Epitaxial Product overview: 2SC4050KIETR-E from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4050KIETR-E can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 156141-2SC4050KIETR-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156141-2SC4050KIETR-E
Discrete Semiconductor Products 156141-2SC4050KIETR-E
Manufacturer: Renesas Electronics America Win Source Part Number: 156141-2SC4050KIETR- E Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4050 Alternative Parts (Cross-Reference): 2SC2459; 2SC2459-GR(F); 2SC2459-GR(TPE4); 2SC2459-BL(YM,F) ; Introduction Date: March 14, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 156141-2SC4050KIETR-E
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC4050
Alternative Parts (Cross-Reference): 2SC2459; 2SC2459-GR(F); 2SC2459-GR(TPE4); 2SC2459-BL(YM,F) ;
Introduction Date: March 14, 2001
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC4050KIETR-E 156141-2SC4050KIETR-E
Product Name 120V 0.1A Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data