Renesas Electronics Corporation Automotive 40V 0.5A 200mW Bipolar Transistor 2SC3739-T1B

Description
Trans GP BJT NPN 40V 0.5A 200mW Automotive 3-Pin Mini-Mold Tray Product overview: 2SC3739-T1B from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 0.5A, 200mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 40V, 0.5A, 200mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3739-T1B can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 40V 0.5A 200mW Automotive 3-Pin Mini-Mold Tray Product overview: 2SC3739-T1B from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 0.5A, 200mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 40V, 0.5A, 200mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3739-T1B can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 40V 0.5A 200mW Bipolar Transistor
276-2SC3739-T1B
Automotive 40V 0.5A 200mW Bipolar Transistor 276-2SC3739-T1B
Trans GP BJT NPN 40V 0.5A 200mW Automotive 3-Pin Mini-Mold Tray Product overview: 2SC3739-T1B from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 0.5A, 200mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 40V, 0.5A, 200mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3739-T1B can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 40V 0.5A 200mW Automotive 3-Pin Mini-Mold Tray Product overview: 2SC3739-T1B from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 0.5A, 200mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 40V, 0.5A, 200mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3739-T1B can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 155972-2SC3739-T1B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
155972-2SC3739-T1B
Discrete Semiconductor Products 155972-2SC3739-T1B
Manufacturer: Renesas Electronics America Win Source Part Number: 155972-2SC3739-T1B Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC3739 Alternative Parts (Cross-Reference): 2SD1484KQ; 2SD1484KT146Q; SST4401; 2SC2411KR; Introduction Date: January 22, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 155972-2SC3739-T1B
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC3739
Alternative Parts (Cross-Reference): 2SD1484KQ; 2SD1484KT146Q; SST4401; 2SC2411KR;
Introduction Date: January 22, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC3739-T1B 155972-2SC3739-T1B
Product Name Automotive 40V 0.5A 200mW Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data