Renesas Electronics Corporation Automotive 60V 5A TO-252 Bipolar Transistor 2SC3518-Z-E1-AZ

Description
Trans GP BJT NPN 60V 5A Automotive 3-Pin(2+Tab) TO-252 T/R Product overview: 2SC3518-Z-E1-AZ from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 5A, TO-252. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 60V, 5A, TO-252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3518-Z-E1-AZ can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 60V 5A Automotive 3-Pin(2+Tab) TO-252 T/R Product overview: 2SC3518-Z-E1-AZ from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 5A, TO-252. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 60V, 5A, TO-252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3518-Z-E1-AZ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 60V 5A TO-252 Bipolar Transistor
276-2SC3518-Z-E1-AZ
Automotive 60V 5A TO-252 Bipolar Transistor 276-2SC3518-Z-E1-AZ
Trans GP BJT NPN 60V 5A Automotive 3-Pin(2+Tab) TO-252 T/R Product overview: 2SC3518-Z-E1-AZ from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 5A, TO-252. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 60V, 5A, TO-252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3518-Z-E1-AZ can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 60V 5A Automotive 3-Pin(2+Tab) TO-252 T/R Product overview: 2SC3518-Z-E1-AZ from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 5A, TO-252. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 60V, 5A, TO-252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3518-Z-E1-AZ can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 155856-2SC3518-Z-E1-AZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
155856-2SC3518-Z-E1-AZ
Discrete Semiconductor Products 155856-2SC3518-Z-E1-AZ
Manufacturer: Renesas Electronics America Win Source Part Number: 155856-2SC3518-Z-E1- AZ Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC3518 Alternative Parts (Cross-Reference): DXT2010P5; DXT2010P5-13; STD1805T4; 2SC5881R; Introduction Date: December 24, 1998 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 155856-2SC3518-Z-E1-AZ
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC3518
Alternative Parts (Cross-Reference): DXT2010P5; DXT2010P5-13; STD1805T4; 2SC5881R;
Introduction Date: December 24, 1998
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC3518-Z-E1-AZ 155856-2SC3518-Z-E1-AZ
Product Name Automotive 60V 5A TO-252 Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3; TO-252 (DPAK)
Unlock Full Specs
to access all available technical data