NPN silicon RF transistor for high-frequency low-noise amplification in a 3-pin power minimold package. It operates with a maximum collector-to-emitter
RF 0.1A, ULTRA HIGH FREQ BAND
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2SC3357-T1-A |
| Product Name | Bipolar RF Transistors |
| Polarity | NPN; NPN |
| Package Type | SOT89; TO-243AA |
| IC(max) | 100 milliamps |
| VCEO | 12 volts |
| Power Gain | 10 dB |