Renesas Electronics Corporation Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 2SC2690-AZ

Description
Win Source Part Number: 1203811-2SC2690-AZ Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): 2SC2690AZ; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0075 Mfr: Renesas Electronics America Inc Other Names: RENRNS2SC2690-AZ,215 6-2SC2690-AZ
Request a Quote Datasheet
Description
Win Source Part Number: 1203811-2SC2690-AZ Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): 2SC2690AZ; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0075 Mfr: Renesas Electronics America Inc Other Names: RENRNS2SC2690-AZ,215 6-2SC2690-AZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1203811-2SC2690-AZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1203811-2SC2690-AZ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1203811-2SC2690-AZ
Win Source Part Number: 1203811-2SC2690-AZ Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): 2SC2690AZ; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0075 Mfr: Renesas Electronics America Inc Other Names: RENRNS2SC2690-AZ,215 6-2SC2690-AZ

Win Source Part Number: 1203811-2SC2690-AZ
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): 2SC2690AZ;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0075
Mfr: Renesas Electronics America Inc
Other Names: RENRNS2SC2690-AZ,2156-2SC2690-AZ

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC2690-AZ - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC2690-AZ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC2690-AZ
POWER BIPOLAR TRANSISTOR NPN

POWER BIPOLAR TRANSISTOR NPN

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 1203811-2SC2690-AZ 2SC2690-AZ
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 1 A PNP medium power transistors - BC51-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
Single Bipolar Transistors - 448-BCX5116H6433XTMA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type TO-243AA
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
Bipolar Transistors - 2548842 - RS Components, Ltd.
Specs
Package Type SO-16
TJ 150 C (302 F)
View Details