Renesas Electronics Corporation 20V 0.02A Bipolar Transistor 2SC2620QBTL

Description
Trans GP BJT NPN 20V 0.02A 3-Pin MPAK T/R Product overview: 2SC2620QBTL from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.02A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.02A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2620QBTL can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 20V 0.02A 3-Pin MPAK T/R Product overview: 2SC2620QBTL from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.02A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.02A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2620QBTL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 0.02A Bipolar Transistor
276-2SC2620QBTL
20V 0.02A Bipolar Transistor 276-2SC2620QBTL
Trans GP BJT NPN 20V 0.02A 3-Pin MPAK T/R Product overview: 2SC2620QBTL from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.02A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.02A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2620QBTL can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 20V 0.02A 3-Pin MPAK T/R Product overview: 2SC2620QBTL from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.02A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.02A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2620QBTL can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 155363-2SC2620QBTL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
155363-2SC2620QBTL
Discrete Semiconductor Products 155363-2SC2620QBTL
Manufacturer: Renesas Electronics America Win Source Part Number: 155363-2SC2620QBTL Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC2620QB Alternative Parts (Cross-Reference): BFS20; KSC2223OMTF; KSC2223OMTF_Q; Introduction Date: March 14, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 155363-2SC2620QBTL
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC2620QB
Alternative Parts (Cross-Reference): BFS20; KSC2223OMTF; KSC2223OMTF_Q;
Introduction Date: March 14, 2001
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC2620QBTL 155363-2SC2620QBTL
Product Name 20V 0.02A Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA PNP general-purpose transistors - BC806-25VL - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
5 suppliers
45V 0.1A Bipolar Transistor - 276-BC847BTE6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers
Bipolar Transistors - 2156644 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details