Renesas Electronics Corporation 500 mA 35 V Bipolar Transistor 2SC2618RD-TR-E

Description
500 mA 35 V NPN Si SMALL SIGNAL TRANSISTOR Product overview: 2SC2618RD-TR-E from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 mA, 35 V. Search-friendly keywords include transistor, BJT, switching, amplification, 500 mA, 35 V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC2618RD-TR-E can be used for catalog matching and distributor lookup.
Request a Quote
Description
500 mA 35 V NPN Si SMALL SIGNAL TRANSISTOR Product overview: 2SC2618RD-TR-E from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 mA, 35 V. Search-friendly keywords include transistor, BJT, switching, amplification, 500 mA, 35 V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC2618RD-TR-E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500 mA 35 V Bipolar Transistor
283-2SC2618RD-TR-E
500 mA 35 V Bipolar Transistor 283-2SC2618RD-TR-E
500 mA 35 V NPN Si SMALL SIGNAL TRANSISTOR Product overview: 2SC2618RD-TR-E from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 mA, 35 V. Search-friendly keywords include transistor, BJT, switching, amplification, 500 mA, 35 V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC2618RD-TR-E can be used for catalog matching and distributor lookup.

500 mA 35 V NPN Si SMALL SIGNAL TRANSISTOR Product overview: 2SC2618RD-TR-E from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 mA, 35 V. Search-friendly keywords include transistor, BJT, switching, amplification, 500 mA, 35 V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC2618RD-TR-E can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - 2SC2618RD-TR-E - 983484-2SC2618RD-TR-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SC2618RD-TR-E
983484-2SC2618RD-TR-E
TRANSISTORS - RF Transistors (BJT) - 2SC2618RD-TR-E 983484-2SC2618RD-TR-E
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983484-2SC2618RD-TR- E Categories: RF Transistors(BJT) Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983484-2SC2618RD-TR-E
Categories: RF Transistors(BJT)
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 283-2SC2618RD-TR-E 983484-2SC2618RD-TR-E
Product Name 500 mA 35 V Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - 2SC2618RD-TR-E
Package Type SOT3
Unlock Full Specs
to access all available technical data