Renesas Electronics Corporation 40V 0.1A Bipolar Transistor 2SC2462LCTL-E

Description
TRANS NPN 40V 0.1A 3MPAK Product overview: 2SC2462LCTL-E from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2462LCTL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 40V 0.1A 3MPAK Product overview: 2SC2462LCTL-E from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2462LCTL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 0.1A Bipolar Transistor
276-2SC2462LCTL-E
40V 0.1A Bipolar Transistor 276-2SC2462LCTL-E
TRANS NPN 40V 0.1A 3MPAK Product overview: 2SC2462LCTL-E from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2462LCTL-E can be used for catalog matching and distributor lookup.

TRANS NPN 40V 0.1A 3MPAK Product overview: 2SC2462LCTL-E from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2462LCTL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 220058-2SC2462LCTL-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
220058-2SC2462LCTL-E
Discrete Semiconductor Products 220058-2SC2462LCTL-E
Manufacturer: Renesas Electronics America Win Source Part Number: 220058-2SC2462LCTL-E Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC2462-LC Alternative Parts (Cross-Reference): 2SD1424S; 2SD1424R; 2SD1424T; BC847A; Introduction Date: March 14, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 220058-2SC2462LCTL-E
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC2462-LC
Alternative Parts (Cross-Reference): 2SD1424S; 2SD1424R; 2SD1424T; BC847A;
Introduction Date: March 14, 2001
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 2SC2462LCTL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
2SC2462LCTL-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 2SC2462LCTL-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single

Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC2462LCTL-E 220058-2SC2462LCTL-E 2SC2462LCTL-E
Product Name 40V 0.1A Bipolar Transistor Discrete Semiconductor Products Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
Package Type Bulk SOT3
Unlock Full Specs
to access all available technical data