Renesas Electronics Corporation 40V 0.1A Bipolar Transistor 2SC2462LBTL

Description
Trans GP BJT NPN 40V 0.1A 3-Pin MPAK T/R Product overview: 2SC2462LBTL from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2462LBTL can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 40V 0.1A 3-Pin MPAK T/R Product overview: 2SC2462LBTL from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2462LBTL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 0.1A Bipolar Transistor
276-2SC2462LBTL
40V 0.1A Bipolar Transistor 276-2SC2462LBTL
Trans GP BJT NPN 40V 0.1A 3-Pin MPAK T/R Product overview: 2SC2462LBTL from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2462LBTL can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 40V 0.1A 3-Pin MPAK T/R Product overview: 2SC2462LBTL from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2462LBTL can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 155299-2SC2462LBTL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
155299-2SC2462LBTL
Discrete Semiconductor Products 155299-2SC2462LBTL
Manufacturer: Renesas Electronics America Win Source Part Number: 155299-2SC2462LBTL Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC2462LB Alternative Parts (Cross-Reference): 2SC2462LBTL-E; BC 847BT; BC 847BT E6433; 2SD1424S; Introduction Date: March 14, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 155299-2SC2462LBTL
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC2462LB
Alternative Parts (Cross-Reference): 2SC2462LBTL-E; BC 847BT; BC 847BT E6433; 2SD1424S;
Introduction Date: March 14, 2001
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC2462LBTL 155299-2SC2462LBTL
Product Name 40V 0.1A Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1221268 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
45 V, 500 mA NPN general-purpose transistors - BC817,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
8 suppliers
TRANSISTORS - Transistors (BJT) - Arrays - BC846SE6327BTSA1 - 1022429-BC846SE6327BTSA1 - Win Source Electronics
Specs
Polarity NPN; 2 NPN (Dual)
Package Type SOT3; PG-SOT363-6
View Details
4 suppliers