Renesas Electronics Corporation Discrete Semiconductor Products 2SC2223-T1B-A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 155175-2SC2223-T1B-A Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC2223 Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 155175-2SC2223-T1B-A Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC2223 Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 155175-2SC2223-T1B-A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
155175-2SC2223-T1B-A
Discrete Semiconductor Products 155175-2SC2223-T1B-A
Manufacturer: Renesas Electronics America Win Source Part Number: 155175-2SC2223-T1B-A Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC2223 Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 155175-2SC2223-T1B-A
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC2223
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
20V 0.02A 150mW Bipolar Transistor
276-2SC2223-T1B-A
20V 0.02A 150mW Bipolar Transistor 276-2SC2223-T1B-A
Trans GP BJT NPN 20V 0.02A 150mW 3-Pin MM Product overview: 2SC2223-T1B-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.02A, 150mW. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.02A, 150mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2223-T1B-A can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 20V 0.02A 150mW 3-Pin MM Product overview: 2SC2223-T1B-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.02A, 150mW. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.02A, 150mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2223-T1B-A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 155175-2SC2223-T1B-A 276-2SC2223-T1B-A
Product Name Discrete Semiconductor Products 20V 0.02A 150mW Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-25QCZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
Bipolar Transistors - 1220627 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
TRANSISTORS - Transistors (BJT) - Single - BC557A - 912914-BC557A - Win Source Electronics
Specs
Polarity PNP
Package Type TO-92; SOT3; TO-92
TJ -55 to 150 C (-67 to 302 F)
View Details
Single IGBTs - 448-AIKB40N65DF5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
6 suppliers