300 Ma 80 V NPN Si Small Signal Transistor TO-92 Product overview: 2SC2003M from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 Ma, 80 V. Search-friendly keywords include transistor, BJT, switching, amplification, 300 Ma, 80 V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC2003M can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1036900-2SC2003M
Mounting: SMD (SMT)
Categories: RF Transistors(BJT)
Case / Package: TO-92
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Collector Emitter Voltage (VCEO): 80 V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors |
| Product Number | 283-2SC2003M | 1036900-2SC2003M |
| Product Name | 300 Ma 80 V Bipolar Transistor | TRANSISTORS - RF Transistors (BJT) - 2SC2003M |
| Package Type | TO-92; SOT3; TO-92 |