Renesas Electronics Corporation 80V 0.3A Bipolar Transistor 2SC2003

Description
Trans GP BJT NPN 80V 0.3A 3-Pin TO-92 / NPN SILICON TRANSISTOR Product overview: 2SC2003 from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.3A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2003 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 80V 0.3A 3-Pin TO-92 / NPN SILICON TRANSISTOR Product overview: 2SC2003 from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.3A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2003 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 0.3A Bipolar Transistor
276-2SC2003
80V 0.3A Bipolar Transistor 276-2SC2003
Trans GP BJT NPN 80V 0.3A 3-Pin TO-92 / NPN SILICON TRANSISTOR Product overview: 2SC2003 from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.3A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2003 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 80V 0.3A 3-Pin TO-92 / NPN SILICON TRANSISTOR Product overview: 2SC2003 from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.3A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2003 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 155152-2SC2003 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
155152-2SC2003
Discrete Semiconductor Products 155152-2SC2003
Manufacturer: Renesas Electronics America Win Source Part Number: 155152-2SC2003 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC2003 Alternative Parts (Cross-Reference): 2N4410; 2SC1627A-O(C,M); 2SC1627-Y(T); 2SC1627-Y(F); Introduction Date: January 29, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 155152-2SC2003
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC2003
Alternative Parts (Cross-Reference): 2N4410; 2SC1627A-O(C,M); 2SC1627-Y(T); 2SC1627-Y(F);
Introduction Date: January 29, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC2003 155152-2SC2003
Product Name 80V 0.3A Bipolar Transistor Discrete Semiconductor Products
Package Type TO-92; SOT3
Unlock Full Specs
to access all available technical data