Renesas Electronics Corporation 60V 0.3A Bipolar Transistor 2SC2002

Description
Trans GP BJT NPN 60V 0.3A 3-Pin TO-92 / NPN SILICON TRANSISTOR Product overview: 2SC2002 from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.3A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2002 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 60V 0.3A 3-Pin TO-92 / NPN SILICON TRANSISTOR Product overview: 2SC2002 from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.3A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2002 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 0.3A Bipolar Transistor
276-2SC2002
60V 0.3A Bipolar Transistor 276-2SC2002
Trans GP BJT NPN 60V 0.3A 3-Pin TO-92 / NPN SILICON TRANSISTOR Product overview: 2SC2002 from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.3A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2002 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 60V 0.3A 3-Pin TO-92 / NPN SILICON TRANSISTOR Product overview: 2SC2002 from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.3A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2002 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 155151-2SC2002 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
155151-2SC2002
Discrete Semiconductor Products 155151-2SC2002
Manufacturer: Renesas Electronics America Win Source Part Number: 155151-2SC2002 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC2002 Alternative Parts (Cross-Reference): 2SC2002-A; Introduction Date: January 29, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 155151-2SC2002
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC2002
Alternative Parts (Cross-Reference): 2SC2002-A;
Introduction Date: January 29, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC2002 155151-2SC2002
Product Name 60V 0.3A Bipolar Transistor Discrete Semiconductor Products
Package Type TO-92; SOT3
Unlock Full Specs
to access all available technical data