Renesas Electronics Corporation 120V 0.05A Bipolar Transistor 2SC1845E

Description
Trans GP BJT NPN 120V 0.05A 3-Pin TO-92 Product overview: 2SC1845E from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC1845E can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 120V 0.05A 3-Pin TO-92 Product overview: 2SC1845E from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC1845E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
120V 0.05A Bipolar Transistor
276-2SC1845E
120V 0.05A Bipolar Transistor 276-2SC1845E
Trans GP BJT NPN 120V 0.05A 3-Pin TO-92 Product overview: 2SC1845E from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC1845E can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 120V 0.05A 3-Pin TO-92 Product overview: 2SC1845E from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC1845E can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 155129-2SC1845E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
155129-2SC1845E
Discrete Semiconductor Products 155129-2SC1845E
Manufacturer: Renesas Electronics America Win Source Part Number: 155129-2SC1845E Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC1845E Alternative Parts (Cross-Reference): KSC1845FTA; 2SC2389STPS; KSC1845EBU ; 2SC1845E-A; Introduction Date: January 29, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 155129-2SC1845E
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC1845E
Alternative Parts (Cross-Reference): KSC1845FTA; 2SC2389STPS; KSC1845EBU ; 2SC1845E-A;
Introduction Date: January 29, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC1845E 155129-2SC1845E
Product Name 120V 0.05A Bipolar Transistor Discrete Semiconductor Products
Package Type TO-92; SOT3
Unlock Full Specs
to access all available technical data