Renesas Electronics Corporation Discrete Semiconductor Products 2SC1733

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 155112-2SC1733 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC1733 Alternative Parts (Cross-Reference): MD918A; MD918B; MD918; MD918 Lead Free; Introduction Date: April 08, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 155112-2SC1733 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC1733 Alternative Parts (Cross-Reference): MD918A; MD918B; MD918; MD918 Lead Free; Introduction Date: April 08, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 155112-2SC1733 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
155112-2SC1733
Discrete Semiconductor Products 155112-2SC1733
Manufacturer: Renesas Electronics America Win Source Part Number: 155112-2SC1733 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC1733 Alternative Parts (Cross-Reference): MD918A; MD918B; MD918; MD918 Lead Free; Introduction Date: April 08, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 155112-2SC1733
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC1733
Alternative Parts (Cross-Reference): MD918A; MD918B; MD918; MD918 Lead Free;
Introduction Date: April 08, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now
Singapore
14V 0.05A Bipolar Transistor
276-2SC1733
14V 0.05A Bipolar Transistor 276-2SC1733
Trans GP BJT NPN 14V 0.05A 6-Pin TO-18 Product overview: 2SC1733 from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 14V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC1733 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 14V 0.05A 6-Pin TO-18 Product overview: 2SC1733 from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 14V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC1733 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 155112-2SC1733 276-2SC1733
Product Name Discrete Semiconductor Products 14V 0.05A Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details
45 V, 500 mA PNP general-purpose transistors - BC807W,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
7 suppliers
Bipolar Transistors - 1690608 - RS Components, Ltd.
Specs
Polarity NPN; PNP
Package Type Sot-363 (sc-88)
Number of units in IC 2
View Details