Renesas Electronics Corporation Automotive 120V 0.7A SOT-89 Bipolar Transistor 2SB806-T1-AZ

Description
Trans GP BJT PNP 120V 0.7A Automotive 4-Pin(3+Tab) SOT-89 T/R Product overview: 2SB806-T1-AZ from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 120V, 0.7A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 120V, 0.7A, SOT-89, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SB806-T1-AZ can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT PNP 120V 0.7A Automotive 4-Pin(3+Tab) SOT-89 T/R Product overview: 2SB806-T1-AZ from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 120V, 0.7A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 120V, 0.7A, SOT-89, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SB806-T1-AZ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 120V 0.7A SOT-89 Bipolar Transistor
283-2SB806-T1-AZ
Automotive 120V 0.7A SOT-89 Bipolar Transistor 283-2SB806-T1-AZ
Trans GP BJT PNP 120V 0.7A Automotive 4-Pin(3+Tab) SOT-89 T/R Product overview: 2SB806-T1-AZ from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 120V, 0.7A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 120V, 0.7A, SOT-89, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SB806-T1-AZ can be used for catalog matching and distributor lookup.

Trans GP BJT PNP 120V 0.7A Automotive 4-Pin(3+Tab) SOT-89 T/R Product overview: 2SB806-T1-AZ from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 120V, 0.7A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 120V, 0.7A, SOT-89, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SB806-T1-AZ can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - 2SB806-T1-AZ - 1009245-2SB806-T1-AZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SB806-T1-AZ
1009245-2SB806-T1-AZ
TRANSISTORS - RF Transistors (BJT) - 2SB806-T1-AZ 1009245-2SB806-T1-AZ
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009245-2SB806-T1-AZ Mounting: SMD (SMT) Polarity: PNP Number of Elements: 1 Power Dissipation: 2 W Number of Pins: 4 Categories: RF Transistors(BJT) Case / Package: SOT-89 Alternative Parts (Cross-Reference): 2SB806-T1-AZ2SB806T1 AZ; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Collector Base Voltage (VCBO): 120 V Collector Emitter Voltage (VCEO): 120 V Emitter Base Voltage (VEBO): 5 V

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1009245-2SB806-T1-AZ
Mounting: SMD (SMT)
Polarity: PNP
Number of Elements: 1
Power Dissipation: 2 W
Number of Pins: 4
Categories: RF Transistors(BJT)
Case / Package: SOT-89
Alternative Parts (Cross-Reference): 2SB806-T1-AZ2SB806T1AZ;
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Collector Base Voltage (VCBO): 120 V
Collector Emitter Voltage (VCEO): 120 V
Emitter Base Voltage (VEBO): 5 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-2SB806-T1-AZ 1009245-2SB806-T1-AZ
Product Name Automotive 120V 0.7A SOT-89 Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - 2SB806-T1-AZ
Polarity PNP PNP; PNP
VCBO 120 volts
PD 2 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data