Renesas Electronics Corporation TRANSISTORS - RF Transistors (BJT) - 2SB800T1AZFL 2SB800T1AZFL

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036829-2SB800T1AZFL Categories: RF Transistors(BJT) Alternative Parts (Cross-Reference): 2SB800T1AZFL2SB800-T 1-AZ(FL); 2SB800-T1-AZ-FL; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036829-2SB800T1AZFL Categories: RF Transistors(BJT) Alternative Parts (Cross-Reference): 2SB800T1AZFL2SB800-T 1-AZ(FL); 2SB800-T1-AZ-FL; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - 2SB800T1AZFL - 1036829-2SB800T1AZFL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SB800T1AZFL
1036829-2SB800T1AZFL
TRANSISTORS - RF Transistors (BJT) - 2SB800T1AZFL 1036829-2SB800T1AZFL
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036829-2SB800T1AZFL Categories: RF Transistors(BJT) Alternative Parts (Cross-Reference): 2SB800T1AZFL2SB800-T 1-AZ(FL); 2SB800-T1-AZ-FL; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1036829-2SB800T1AZFL
Categories: RF Transistors(BJT)
Alternative Parts (Cross-Reference): 2SB800T1AZFL2SB800-T1-AZ(FL); 2SB800-T1-AZ-FL;
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Compliant

Buy Now
Singapore, Singapore
Bipolar Transistor
283-2SB800T1AZFL
Bipolar Transistor 283-2SB800T1AZFL
Product overview: 2SB800T1AZFL from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SB800T1AZFL can be used for catalog matching and distributor lookup.

Product overview: 2SB800T1AZFL from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SB800T1AZFL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 1036829-2SB800T1AZFL 283-2SB800T1AZFL
Product Name TRANSISTORS - RF Transistors (BJT) - 2SB800T1AZFL Bipolar Transistor
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697398P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; SOT-23
View Details
Single IGBTs - 448-AIGW50N65H5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
5 suppliers
45 V, 1 A NPN medium power transistors - BC54-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
4 suppliers