Renesas Electronics Corporation 150V 2A TO-252 Bipolar Transistor 2SB768-E1-AZ

Description
Trans GP BJT PNP 150V 2A 3-Pin(2+Tab) TO-252 T/R Product overview: 2SB768-E1-AZ from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 2A, TO-252. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 2A, TO-252, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SB768-E1-AZ can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT PNP 150V 2A 3-Pin(2+Tab) TO-252 T/R Product overview: 2SB768-E1-AZ from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 2A, TO-252. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 2A, TO-252, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SB768-E1-AZ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 2A TO-252 Bipolar Transistor
283-2SB768-E1-AZ
150V 2A TO-252 Bipolar Transistor 283-2SB768-E1-AZ
Trans GP BJT PNP 150V 2A 3-Pin(2+Tab) TO-252 T/R Product overview: 2SB768-E1-AZ from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 2A, TO-252. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 2A, TO-252, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SB768-E1-AZ can be used for catalog matching and distributor lookup.

Trans GP BJT PNP 150V 2A 3-Pin(2+Tab) TO-252 T/R Product overview: 2SB768-E1-AZ from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 2A, TO-252. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 2A, TO-252, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SB768-E1-AZ can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - 2SB768-E1-AZ - 1036823-2SB768-E1-AZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SB768-E1-AZ
1036823-2SB768-E1-AZ
TRANSISTORS - RF Transistors (BJT) - 2SB768-E1-AZ 1036823-2SB768-E1-AZ
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036823-2SB768-E1-AZ Packaging: Tape and Reel Mounting: SMD (SMT) Frequency: 10 MHz Polarity: PNP Number of Elements: 1 Power Dissipation: 2 W Categories: RF Transistors(BJT) Case / Package: TO-252 Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Collector Base Voltage (VCBO): 200 V Collector Emitter Voltage (VCEO): 150 V Emitter Base Voltage (VEBO): 5 V

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1036823-2SB768-E1-AZ
Packaging: Tape and Reel
Mounting: SMD (SMT)
Frequency: 10 MHz
Polarity: PNP
Number of Elements: 1
Power Dissipation: 2 W
Categories: RF Transistors(BJT)
Case / Package: TO-252
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Collector Base Voltage (VCBO): 200 V
Collector Emitter Voltage (VCEO): 150 V
Emitter Base Voltage (VEBO): 5 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-2SB768-E1-AZ 1036823-2SB768-E1-AZ
Product Name 150V 2A TO-252 Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - 2SB768-E1-AZ
Polarity PNP PNP; PNP
Package Type Tape and Reel SOT3; TO-252 (DPAK); TO-252
Packing Method Tape and Reel Tape Reel; Tape and Reel
VCBO 200 volts
Unlock Full Specs
to access all available technical data