Renesas Electronics Corporation Discrete Semiconductor Products 2SB736A-T1B-A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 154866-2SB736A-T1B-A Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SB736A Alternative Parts (Cross-Reference): 2SA1620-Y(F); 2SA1620Y; 2SA1620-Y(TE85,F); Introduction Date: December 24, 1998 ECCN: EAR99 Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 154866-2SB736A-T1B-A Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SB736A Alternative Parts (Cross-Reference): 2SA1620-Y(F); 2SA1620Y; 2SA1620-Y(TE85,F); Introduction Date: December 24, 1998 ECCN: EAR99 Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 154866-2SB736A-T1B-A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
154866-2SB736A-T1B-A
Discrete Semiconductor Products 154866-2SB736A-T1B-A
Manufacturer: Renesas Electronics America Win Source Part Number: 154866-2SB736A-T1B-A Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SB736A Alternative Parts (Cross-Reference): 2SA1620-Y(F); 2SA1620Y; 2SA1620-Y(TE85,F); Introduction Date: December 24, 1998 ECCN: EAR99 Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Renesas Electronics America
Win Source Part Number: 154866-2SB736A-T1B-A
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SB736A
Alternative Parts (Cross-Reference): 2SA1620-Y(F); 2SA1620Y; 2SA1620-Y(TE85,F);
Introduction Date: December 24, 1998
ECCN: EAR99
Estimated EOL Date: 2019
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 154866-2SB736A-T1B-A
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-74AVC2T45DP-Q100HTR-ND - DigiKey
Specs
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Translator ICs - 1899033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details
Logic - Translators, Level Shifters - SN74AVCA406LZQSR - Lingto Electronic Limited
Specs
Translation Both
View Details
2 suppliers
Logic - Translators, Level Shifters - MAX3390EEBC - Lingto Electronic Limited
Specs
Logic Family LVCMOS
View Details