Renesas Electronics Corporation Bipolar Transistor 2SB736A(0)-T1B-A

Description
PNP SILICON EPITAXIAL GP BJT TRANSISTORS Product overview: 2SB736A(0)-T1B-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB736A(0)-T1B-A can be used for catalog matching and distributor lookup.
Request a Quote
Description
PNP SILICON EPITAXIAL GP BJT TRANSISTORS Product overview: 2SB736A(0)-T1B-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB736A(0)-T1B-A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
276-2SB736A(0)-T1B-A
Bipolar Transistor 276-2SB736A(0)-T1B-A
PNP SILICON EPITAXIAL GP BJT TRANSISTORS Product overview: 2SB736A(0)-T1B-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB736A(0)-T1B-A can be used for catalog matching and distributor lookup.

PNP SILICON EPITAXIAL GP BJT TRANSISTORS Product overview: 2SB736A(0)-T1B-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB736A(0)-T1B-A can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 154863-2SB736A(0)-T1B-A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
154863-2SB736A(0)-T1B-A
Discrete Semiconductor Products 154863-2SB736A(0)-T1B-A
Manufacturer: Renesas Electronics America Win Source Part Number: 154863-2SB736A(0)-T1 B-A Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SB736A(0) Alternative Parts (Cross-Reference): 2SB736A(0)-T2B-A; Introduction Date: December 24, 1998 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 154863-2SB736A(0)-T1B-A
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SB736A(0)
Alternative Parts (Cross-Reference): 2SB736A(0)-T2B-A;
Introduction Date: December 24, 1998
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SB736A(0)-T1B-A 154863-2SB736A(0)-T1B-A
Product Name Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-40QCZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) -500 milliamps
VCEO -45 volts
View Details
8 suppliers
Bipolar Transistors - 6697653 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC859-C - Acme Chip Technology Co., Limited
Specs
Package Type SOT23; SOT-23-3 (TO-236)
Packing Method Bulk; Bulk
IC(max) 100 milliamps
View Details