Renesas Electronics Corporation Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 2SB1578-T1-AZ

Description
Win Source Part Number: 1036778-2SB1578-T1-A Z Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: * Package: Bulk Standard Package: 1,000 Alternative Parts (Cross-Reference): FCX790ATA; NJT4030PT1G; FZT560TA; NJT4030PT3G; FZT790A; FZT792ATA2SB1578T1AZ ; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Other Names: 2156-2SB1578-T1-AZ,R ENRNS2SB1578-T1-AZ
Request a Quote
Description
Win Source Part Number: 1036778-2SB1578-T1-A Z Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: * Package: Bulk Standard Package: 1,000 Alternative Parts (Cross-Reference): FCX790ATA; NJT4030PT1G; FZT560TA; NJT4030PT3G; FZT790A; FZT792ATA2SB1578T1AZ ; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Other Names: 2156-2SB1578-T1-AZ,R ENRNS2SB1578-T1-AZ
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SB1578 is a PNP silicon epitaxial transistor for low-frequency power amplifiers and mid-speed switching, used in DC/DC converters and motor drivers. It comes in a compact package with a maximum collector current of -5.0 A (DC) and -7.0 A (pulse), a collector-emitter voltage rating of -60 V, and a power dissipation of 2.0 W on a 7.5 cm² × 0.7 mm ceramic board. The junction temperature is rated to 150°C. DC current gain ranges from 50 to 400 depending on operating conditions. Collector saturation voltage is -180 mV to -300 mV at -2.0 A collector current and -0.2 A base current. Turn-on time is 0.6 µs, storage time 0.55 µs, and fall time 0.05 µs under specified test conditions. It is assigned the 'Standard' quality grade and has a complementary pair, the 2SD2425.

Datasheet Summary
Powered by GS/AI

The 2SB1578 is a PNP silicon epitaxial transistor for low-frequency power amplifiers and mid-speed switching, used in DC/DC converters and motor drivers. It comes in a compact package with a maximum collector current of -5.0 A (DC) and -7.0 A (pulse), a collector-emitter voltage rating of -60 V, and a power dissipation of 2.0 W on a 7.5 cm² × 0.7 mm ceramic board. The junction temperature is rated to 150°C. DC current gain ranges from 50 to 400 depending on operating conditions. Collector saturation voltage is -180 mV to -300 mV at -2.0 A collector current and -0.2 A base current. Turn-on time is 0.6 µs, storage time 0.55 µs, and fall time 0.05 µs under specified test conditions. It is assigned the 'Standard' quality grade and has a complementary pair, the 2SD2425.

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1036778-2SB1578-T1-AZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1036778-2SB1578-T1-AZ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1036778-2SB1578-T1-AZ
Win Source Part Number: 1036778-2SB1578-T1-A Z Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: * Package: Bulk Standard Package: 1,000 Alternative Parts (Cross-Reference): FCX790ATA; NJT4030PT1G; FZT560TA; NJT4030PT3G; FZT790A; FZT792ATA2SB1578T1AZ ; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Other Names: 2156-2SB1578-T1-AZ,R ENRNS2SB1578-T1-AZ

Win Source Part Number: 1036778-2SB1578-T1-AZ
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: *
Package: Bulk
Standard Package: 1,000
Alternative Parts (Cross-Reference): FCX790ATA; NJT4030PT1G; FZT560TA; NJT4030PT3G; FZT790A; FZT792ATA2SB1578T1AZ;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095
Mfr: Renesas Electronics America Inc
Other Names: 2156-2SB1578-T1-AZ,RENRNS2SB1578-T1-AZ

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 1036778-2SB1578-T1-AZ
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
Package Type SOT3
Unlock Full Specs
to access all available technical data