Renesas Electronics Corporation Automotive 60V 3A 2000mW Bipolar Transistor 2SB1261(0)-Z-E1-AZ

Description
Trans GP BJT PNP 60V 3A 2000mW Automotive 3-Pin(2+Tab) MP-3Z Product overview: 2SB1261(0)-Z-E1-AZ from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 3A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 60V, 3A, 2000mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SB1261(0)-Z-E1- AZ can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT PNP 60V 3A 2000mW Automotive 3-Pin(2+Tab) MP-3Z Product overview: 2SB1261(0)-Z-E1-AZ from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 3A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 60V, 3A, 2000mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SB1261(0)-Z-E1- AZ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 60V 3A 2000mW Bipolar Transistor
283-2SB1261(0)-Z-E1-AZ
Automotive 60V 3A 2000mW Bipolar Transistor 283-2SB1261(0)-Z-E1-AZ
Trans GP BJT PNP 60V 3A 2000mW Automotive 3-Pin(2+Tab) MP-3Z Product overview: 2SB1261(0)-Z-E1-AZ from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 3A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 60V, 3A, 2000mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SB1261(0)-Z-E1- AZ can be used for catalog matching and distributor lookup.

Trans GP BJT PNP 60V 3A 2000mW Automotive 3-Pin(2+Tab) MP-3Z Product overview: 2SB1261(0)-Z-E1-AZ from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 3A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 60V, 3A, 2000mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SB1261(0)-Z-E1-AZ can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - 2SB1261(0)-Z-E1-AZ - 975229-2SB1261(0)-Z-E1-AZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SB1261(0)-Z-E1-AZ
975229-2SB1261(0)-Z-E1-AZ
TRANSISTORS - RF Transistors (BJT) - 2SB1261(0)-Z-E1-AZ 975229-2SB1261(0)-Z-E1-AZ
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975229-2SB1261(0)-Z- E1-AZ Categories: RF Transistors(BJT) Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975229-2SB1261(0)-Z-E1-AZ
Categories: RF Transistors(BJT)
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-2SB1261(0)-Z-E1-AZ 975229-2SB1261(0)-Z-E1-AZ
Product Name Automotive 60V 3A 2000mW Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - 2SB1261(0)-Z-E1-AZ
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - 448-BCP49H6327XTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type TO-261-4, TO-261AA
View Details
3 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-16W-QF - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers
Bipolar Transistors - 2466944 - RS Components, Ltd.
Specs
Package Type PowerDI5060-8
View Details