Renesas Electronics Corporation Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 2SB1150-AZ

Description
Win Source Part Number: 1036739-2SB1150-AZ Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): 2SB1150-AZ2SB1150AZ; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Other Names: RENRNS2SB1150-AZ,215 6-2SB1150-AZ
Request a Quote Datasheet
Description
Win Source Part Number: 1036739-2SB1150-AZ Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): 2SB1150-AZ2SB1150AZ; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Other Names: RENRNS2SB1150-AZ,215 6-2SB1150-AZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1036739-2SB1150-AZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1036739-2SB1150-AZ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1036739-2SB1150-AZ
Win Source Part Number: 1036739-2SB1150-AZ Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): 2SB1150-AZ2SB1150AZ; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Other Names: RENRNS2SB1150-AZ,215 6-2SB1150-AZ

Win Source Part Number: 1036739-2SB1150-AZ
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): 2SB1150-AZ2SB1150AZ;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095
Mfr: Renesas Electronics America Inc
Other Names: RENRNS2SB1150-AZ,2156-2SB1150-AZ

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SB1150-AZ - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SB1150-AZ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB1150-AZ
POWER BIPOLAR TRANSISTOR, PNP

POWER BIPOLAR TRANSISTOR, PNP

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 1036739-2SB1150-AZ 2SB1150-AZ
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor - 276-BCP69-25E6327 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Package Type Bulk
Packing Method Bulk
VCEO 20 volts
View Details
3 suppliers
Bipolar Transistors - 1222357 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details
80 V, 1 A NPN medium power transistors - BC56-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
7 suppliers