Renesas Electronics Corporation Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 2SB1117-AZ

Description
Win Source Part Number: 964923-2SB1117-AZ Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): 2SB1117-AZ2SB1117AZ; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0075 Mfr: Renesas Electronics America Inc Other Names: RENRNS2SB1117-AZ,215 6-2SB1117-AZ RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 964923-2SB1117-AZ Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): 2SB1117-AZ2SB1117AZ; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0075 Mfr: Renesas Electronics America Inc Other Names: RENRNS2SB1117-AZ,215 6-2SB1117-AZ RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 964923-2SB1117-AZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
964923-2SB1117-AZ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 964923-2SB1117-AZ
Win Source Part Number: 964923-2SB1117-AZ Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): 2SB1117-AZ2SB1117AZ; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0075 Mfr: Renesas Electronics America Inc Other Names: RENRNS2SB1117-AZ,215 6-2SB1117-AZ RoHS Status: Not applicable

Win Source Part Number: 964923-2SB1117-AZ
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): 2SB1117-AZ2SB1117AZ;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0075
Mfr: Renesas Electronics America Inc
Other Names: RENRNS2SB1117-AZ,2156-2SB1117-AZ
RoHS Status: Not applicable

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SB1117-AZ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB1117-AZ
SMALL SIGNAL BIPOLAR TRANS PNP

SMALL SIGNAL BIPOLAR TRANS PNP

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 964923-2SB1117-AZ 2SB1117-AZ
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220249 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
0.05A Bipolar Transistor - 283-CA3046 - ERSAELECTRONICS PTE. LTD.
View Details
3 suppliers
PNP general-purpose transistor - 2PA1576Q-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323
View Details
3 suppliers
5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details